|
|
|
|
|
|
| Connect on or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers. |
 |
 |
 |
|
|
If you deploy the DPR-1260 in your home or office, you will be able to share up to 4 USB multifunction printers (i.e. with scanner/photocopier) wirelessly on the network. As a result, printers and scanners do not have to be tied to a particular machine, and may be moved anywhere in the office. With one device equivalent to 4 separate single-port print servers, you get the most out of your investment.
Wireless
...
More>>>
4-port USB Print Server The DPR-1260 wireless multifunction print server is a versatile multi-port print server ideal for home office, school or business use. Providing 4 USB ports for 4 USB printer connections, this device gives users the option of adding multiple printers, multifunction printers or scanners to the network. With simple configuration and high wireless network speeds, the DPR-1260 makes it easy to share multiple devices over the network and reduces the time required to send print jobs to the print server.
Multifunction Printer Sharing Tested with a wide range of different printer models, the DPR-1260 offers a high level of compatibility. Printing a file on a network printer is seamless, and users can easily control the scanning of documents and photos directly from their computers. The multifunction printer's scanning function can be controlled over a wireless network. Users can share data through the memory card on the multifunction printer's slot, and print it through the same printer wirelessly. The DPR-1260 is compatible with a wide range of USB multifunction printers and scanners and is backward compatible with USB 1.1/1.0 printers.
High-Speed Wireless Connection and Expandability The DPR-1260 offers wireless speeds of up to 108Mbps Turbo mode with any 108Mbps enabled device, and has an Ethernet port that can also serve as a wireless adapter. This provides wireless connectivity for any Ethernet enabled device, such as a computer, IP camera or Network Attached Storage (NAS) device.
Simultaneous Operation of Connected Printers With 4 multifunction printer connections from a single device, the DPR-1260 is the perfect choice for environments where space or price is a concern. Equipped with a powerful CPU, large buffer size, high-speed USB ports and high-speed network data transfer, the DPR-1260 makes network operation fast. All shared devices attached to the DPR-1260 can print and scan at the same time, giving this multi-port print server a similar performance as 4 separate single-port print servers.
Network Security and Multiple O.S. Support The DPR-1260 provides the necessary security for wireless users, using the user-selectable 64/128-bit industry-standard WEP (Wired Equivalent Privacy) data encryption and Wi-Fi Protected Access (WPA-PSK, WPA-EAP). It supports many network OS, including Windows and Linux, giving users the flexibility to install the print server regardless of the network environment.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Connectivity technology |
Wireless |
|
Cabling technology
|
|
Type of cable technology performance; including the fiber or cable type
Ethernet 10Base-T, Ethernet 100Base-TX
|
|
Compliance industry standards
|
|
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.3, IEEE 802.11b, IEEE 802.11g
|
| Data link protocol |
Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g |
| Management protocols |
HTTP |
|
Supported network protocols
|
|
Network protocols tested as compatible with this product
TCP/IP, NetBEUI/NetBIOS
|
|
Data transfer rate
|
|
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
108 Mbit/s
|
|
Supported data transfer rates
|
|
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
108, 54, 48, 36, 24, 18, 12, 11, 9, 6, 5.5, 2, 1Mbps
|
| Minimum system requirements |
Internet Explorer v.6, DHCP server & client |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft Windows 2000 SP4, Apple MacOS X 10.3, Microsoft Windows XP SP2
|
|
I/O ports
|
|
An interface on a device to which you can connect another device.
4x USB 2.0 (compatible with USB 1.1/1.0) 1x 10/100Mbps Fast Ethernet
|
|
| Operating temperature range (T-T) |
0 - 55 °C |
| Operating relative humidity range |
0-95 % |
| Certification |
FCC, CE, C-Tick, IC, CSA |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
148 x 114 x 31 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
233.8 g
|
| Security algorithm supported |
WEP/WPA-PSK/WPA2-PSK |
| Frequency band |
2.4 GHz |
| Antenna type |
Detachable antenna SMA |
| LED indicators |
Port status, link activity, power, link OK |
| Modulation |
Orthogonal Frequency Division Multiplexing (OFDM), Complementary Code Keying (CCK) |
|
|
|
|
|
| | |